Appleton Electric Explosionproof Pin and Sleeve Receptacle EFSR-20232M

Description
2-GANG TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VOLT AC VOLTAGE RATING CLASS I DIV 1 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R ENCLOSURE 20 AMP CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) U-LINE[TM] BRAND
Datasheet
Description
2-GANG TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VOLT AC VOLTAGE RATING CLASS I DIV 1 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R ENCLOSURE 20 AMP CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) U-LINE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - EFSR-20232M - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
EFSR-20232M
Explosionproof Pin and Sleeve Receptacle EFSR-20232M
2-GANG TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VOLT AC VOLTAGE RATING CLASS I DIV 1 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R ENCLOSURE 20 AMP CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) U-LINE[TM] BRAND
  • 2-GANG TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • UL 1203/1010/894, CSA C22.2 APPROVAL
  • 250 VOLT AC VOLTAGE RATING
  • CLASS I DIV 1 GROUP B C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R ENCLOSURE
  • 20 AMP CURRENT RATING
  • SPRING COVER TYPE
  • 2 HP POWER RATING
  • 3 POLE(S)
  • U-LINE[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFSR-20232M
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-5863701-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C20 Screw Mount Inlet - 83030410 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details