Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly EFSC210-2023

Description
FEED THROUGH TYPE 1 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE ECP, NCP MATING PLUG U-LINE. BRAND
Datasheet
Description
FEED THROUGH TYPE 1 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE ECP, NCP MATING PLUG U-LINE. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - EFSC210-2023 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
EFSC210-2023
Explosionproof Pin and Sleeve Receptacle Assembly EFSC210-2023
FEED THROUGH TYPE 1 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE ECP, NCP MATING PLUG U-LINE. BRAND
  • FEED THROUGH TYPE
  • 1 INCH HUB SIZE
  • 2 WIRE(S)
  • 125 VAC VOLTAGE RATING
  • CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 1 HP POWER RATING
  • 3 POLE(S)
  • TWO GANG BOX TYPE
  • ECP, NCP MATING PLUG
  • U-LINE. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFSC210-2023
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 20 Amp 250 Volt L6-20R - L0620RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details