ARI40033 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
ARI40033
Description
RECEPTACLE TYPE
3 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
Description
RECEPTACLE TYPE
3 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
Datasheet
Suppliers
RECEPTACLE TYPE
3 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
- RECEPTACLE TYPE
- 3 WIRE(S)
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 400 AMPERE CURRENT RATING
- 3 POLE(S)
- 1, SHELL GROUNDING STYLE
- APPLETON. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
ARI40033 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M8 C4
View Details
Device Type
Power Entry Module
Mounting Style
Panel
Termination Types
Quick Connect - 0.189" (4.8mm)
View Details
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
2 suppliers