Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly EFS275-2023M

Description
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE U-LINE[R] BRAND OVERALL DIMENSION 6.19 INCH W X 5.63 INCH H APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet
Description
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE U-LINE[R] BRAND OVERALL DIMENSION 6.19 INCH W X 5.63 INCH H APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - EFS275-2023M - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
EFS275-2023M
Explosionproof Pin and Sleeve Receptacle Assembly EFS275-2023M
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE U-LINE[R] BRAND OVERALL DIMENSION 6.19 INCH W X 5.63 INCH H APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
  • DEAD END TYPE
  • 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • UL 1203/1010/894, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 1 HP POWER RATING
  • 3 POLE(S)
  • TWO GANG BOX TYPE
  • U-LINE[R] BRAND
  • OVERALL DIMENSION 6.19 INCH W X 5.63 INCH H
  • APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFS275-2023M
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details