Appleton Electric Explosionproof Pin and Sleeve Receptacle with Circuit Breaker ECS6GFI2023

Description
1/2-3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/7B/7C/7D/9E/9F /9G ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF 20 AMPERE RECEPTACLE CURRENT RATING 125VAC RECEPTACLE VOLTAGE RATING U-LINE[R] BRAND NUMBER OF GANG 2 APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT ECS MODEL
Datasheet
Description
1/2-3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/7B/7C/7D/9E/9F /9G ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF 20 AMPERE RECEPTACLE CURRENT RATING 125VAC RECEPTACLE VOLTAGE RATING U-LINE[R] BRAND NUMBER OF GANG 2 APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT ECS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker - ECS6GFI2023 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
ECS6GFI2023
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker ECS6GFI2023
1/2-3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/7B/7C/7D/9E/9F /9G ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF 20 AMPERE RECEPTACLE CURRENT RATING 125VAC RECEPTACLE VOLTAGE RATING U-LINE[R] BRAND NUMBER OF GANG 2 APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT ECS MODEL
  • 1/2-3/4 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • 20 AMPERE RECEPTACLE CURRENT RATING
  • 125VAC RECEPTACLE VOLTAGE RATING
  • U-LINE[R] BRAND
  • NUMBER OF GANG 2
  • APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT
  • ECS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ECS6GFI2023
Product Name Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP67 Watertight Connector - K32S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details