EBR1023HFB50 -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE WITH CIRCUIT BREAKER
Appleton ElectricExplosionproof Pin and Sleeve Receptacle with Circuit BreakerEBR1023HFB50
Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE
(1) 3/4 INCH, (1) 1 1/2 INCH (TOP)
(1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
5 HUB(S)
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE
EXPLOSION PROOF, DUST IGNITION PROOF
BAKED EPOXY CLAD ENCLOSURE FINISH
(2) TOP, (3) BOTTOM HUB LOCATION
FD BREAKER TYPE
EXTRA POLE, SHELL GROUNDING STYLE
2 BREAKER POLE(S)
600 VAC BREAKER VOLTAGE RATING
50 AMPERE BREAKER CURRENT RATING
ACP1023CD MATING PLUG
100 AMPERE RECEPTACLE CURRENT RATING
3 POLE 2 WIRE RECEPTACLE CONFIGURATION
APPLETON[R] BRAND
EBR MODEL
Appleton Electric
Done
Datasheet
Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE
(1) 3/4 INCH, (1) 1 1/2 INCH (TOP)
(1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
5 HUB(S)
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE
EXPLOSION PROOF, DUST IGNITION PROOF
BAKED EPOXY CLAD ENCLOSURE FINISH
(2) TOP, (3) BOTTOM HUB LOCATION
FD BREAKER TYPE
EXTRA POLE, SHELL GROUNDING STYLE
2 BREAKER POLE(S)
600 VAC BREAKER VOLTAGE RATING
50 AMPERE BREAKER CURRENT RATING
ACP1023CD MATING PLUG
100 AMPERE RECEPTACLE CURRENT RATING
3 POLE 2 WIRE RECEPTACLE CONFIGURATION
APPLETON[R] BRAND
EBR MODEL
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
EBR1023HFB50
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
EBR1023HFB50
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE
(1) 3/4 INCH, (1) 1 1/2 INCH (TOP)
(1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
5 HUB(S)
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE
EXPLOSION PROOF, DUST IGNITION PROOF
BAKED EPOXY CLAD ENCLOSURE FINISH
(2) TOP, (3) BOTTOM HUB LOCATION
FD BREAKER TYPE
EXTRA POLE, SHELL GROUNDING STYLE
2 BREAKER POLE(S)
600 VAC BREAKER VOLTAGE RATING
50 AMPERE BREAKER CURRENT RATING
ACP1023CD MATING PLUG
100 AMPERE RECEPTACLE CURRENT RATING
3 POLE 2 WIRE RECEPTACLE CONFIGURATION
APPLETON[R] BRAND
EBR MODEL
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE
(1) 3/4 INCH, (1) 1 1/2 INCH (TOP)
(1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
5 HUB(S)
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE
EXPLOSION PROOF, DUST IGNITION PROOF
BAKED EPOXY CLAD ENCLOSURE FINISH
(2) TOP, (3) BOTTOM HUB LOCATION
FD BREAKER TYPE
EXTRA POLE, SHELL GROUNDING STYLE
2 BREAKER POLE(S)
600 VAC BREAKER VOLTAGE RATING
50 AMPERE BREAKER CURRENT RATING
ACP1023CD MATING PLUG
100 AMPERE RECEPTACLE CURRENT RATING
3 POLE 2 WIRE RECEPTACLE CONFIGURATION
APPLETON[R] BRAND
EBR MODEL
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Power Connectors
Product Number
EBR1023HFB50
Product Name
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker