Appleton Electric Pin and Sleeve Receptacle with Circuit Breaker DBR1034FB50

Description
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION FDB BREAKER TYPE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 50 AMPERE BREAKER CURRENT RATING 100 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
Datasheet
Description
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION FDB BREAKER TYPE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 50 AMPERE BREAKER CURRENT RATING 100 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Circuit Breaker - DBR1034FB50 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Circuit Breaker
DBR1034FB50
Pin and Sleeve Receptacle with Circuit Breaker DBR1034FB50
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION FDB BREAKER TYPE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 50 AMPERE BREAKER CURRENT RATING 100 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
  • 9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE
  • (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 3 HUB(S)
  • NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE
  • DUST, IGNITION PROOF
  • EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH
  • BOTTOM, TOP HUB LOCATION
  • FDB BREAKER TYPE
  • 3 BREAKER POLE(S)
  • 600 VAC BREAKER VOLTAGE RATING
  • 50 AMPERE BREAKER CURRENT RATING
  • 100 AMPERE RECEPTACLE CURRENT RATING
  • 4 POLE 3 WIRE RECEPTACLE CONFIGURATION
  • APPLETON[R] BRAND
  • DBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number DBR1034FB50
Product Name Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Configuration NEMA
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-110-012 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details