Appleton Electric Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EBR6034FB70

Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1 1/2 INCH (TOP) (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSION PROOF, DUST IGNITION PROOF BAKED EPOXY CLAD ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 70 AMPERE BREAKER CURRENT RATING ACP6034BC, CPH6034BC MATING PLUG 60 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND EBR MODEL
Datasheet
Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1 1/2 INCH (TOP) (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSION PROOF, DUST IGNITION PROOF BAKED EPOXY CLAD ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 70 AMPERE BREAKER CURRENT RATING ACP6034BC, CPH6034BC MATING PLUG 60 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND EBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker - EBR6034FB70 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
EBR6034FB70
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EBR6034FB70
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1 1/2 INCH (TOP) (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSION PROOF, DUST IGNITION PROOF BAKED EPOXY CLAD ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 70 AMPERE BREAKER CURRENT RATING ACP6034BC, CPH6034BC MATING PLUG 60 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND EBR MODEL
  • 9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE
  • (1) 3/4 INCH, (1) 1 1/2 INCH (TOP)
  • (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 5 HUB(S)
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE
  • EXPLOSION PROOF, DUST IGNITION PROOF
  • BAKED EPOXY CLAD ENCLOSURE FINISH
  • (2) TOP, (3) BOTTOM HUB LOCATION
  • FDB BREAKER TYPE
  • EXTRA POLE, SHELL GROUNDING STYLE
  • 3 BREAKER POLE(S)
  • 600 VAC BREAKER VOLTAGE RATING
  • 70 AMPERE BREAKER CURRENT RATING
  • ACP6034BC, CPH6034BC MATING PLUG
  • 60 AMPERE RECEPTACLE CURRENT RATING
  • 4 POLE 3 WIRE RECEPTACLE CONFIGURATION
  • APPLETON[R] BRAND
  • EBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EBR6034FB70
Product Name Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Configuration NEMA
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P - 4513 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details