Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly EFSC175-2023

Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G ENCLOSURE 20 AMP CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) 1-GANG BOX TYPE U-LINE[TM] BRAND OVERALL SIZE 3.5 INCH WIDTH X 6.5 INCH HEIGHT CONFIGURATION 5-20R APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP
Datasheet
Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G ENCLOSURE 20 AMP CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) 1-GANG BOX TYPE U-LINE[TM] BRAND OVERALL SIZE 3.5 INCH WIDTH X 6.5 INCH HEIGHT CONFIGURATION 5-20R APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - EFSC175-2023 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
EFSC175-2023
Explosionproof Pin and Sleeve Receptacle Assembly EFSC175-2023
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G ENCLOSURE 20 AMP CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) 1-GANG BOX TYPE U-LINE[TM] BRAND OVERALL SIZE 3.5 INCH WIDTH X 6.5 INCH HEIGHT CONFIGURATION 5-20R APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP
  • FEED THROUGH TYPE
  • 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • UL 1203/1010/894, CSA C22.2 APPROVAL
  • 125 VOLT AC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G ENCLOSURE
  • 20 AMP CURRENT RATING
  • SPRING COVER TYPE
  • 1 HP POWER RATING
  • 3 POLE(S)
  • 1-GANG BOX TYPE
  • U-LINE[TM] BRAND
  • OVERALL SIZE 3.5 INCH WIDTH X 6.5 INCH HEIGHT
  • CONFIGURATION 5-20R
  • APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFSC175-2023
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
208 AERE POWER MODULE SUB-ASSY/COPPER H - SK-H1-QOUT-E208 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Box Receptacle - D32S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers