Appleton Electric Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EFS175GFI

Description
3/4 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7B/7C/7D/9E/9F/ 9G ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF U-LINE[R] BRAND TYPE DEAD END NUMBER OF GANG 1 APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT EFS MODEL
Datasheet
Description
3/4 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7B/7C/7D/9E/9F/ 9G ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF U-LINE[R] BRAND TYPE DEAD END NUMBER OF GANG 1 APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT EFS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker - EFS175GFI - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
EFS175GFI
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EFS175GFI
3/4 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7B/7C/7D/9E/9F/ 9G ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF U-LINE[R] BRAND TYPE DEAD END NUMBER OF GANG 1 APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT EFS MODEL
  • 3/4 INCH HUB SIZE
  • MALLEABLEIRON ENCLOSURE MATERIAL
  • UL 943/1203 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7B/7C/7D/9E/9F/9G ENCLOSURE
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • U-LINE[R] BRAND
  • TYPE DEAD END
  • NUMBER OF GANG 1
  • APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT
  • EFS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFS175GFI
Product Name Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877066-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15A/250V North American Screw Mount Receptacle - 88281100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details