Appleton Electric Explosionproof Pin and Sleeve Receptacle ENRC22202

Description
TWO GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
Datasheet
Description
TWO GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - ENRC22202 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
ENRC22202
Explosionproof Pin and Sleeve Receptacle ENRC22202
TWO GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING 3 POLE(S) ECP MATING PLUG CONTENDER[R] BRAND ENR MODEL
  • TWO GANG TYPE
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL
  • 2 WIRE(S)
  • 250 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 3 POLE(S)
  • ECP MATING PLUG
  • CONTENDER[R] BRAND
  • ENR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ENRC22202
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15A/125V North American Snap-In Receptacle - 88221100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
IP44 Splashproof Straight Receptacle - F31S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers