Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly CES-6023

Description
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 2 WIRE(S) UL1010/894/1682/1686 , CSA C22.2 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 60 AMPERE CURRENT RATING SPRING COVER TYPE 1-1/2 HP AT 125/250 VAC, 1-1/2 HP AT 480 VAC POWER RATING 3 POLE(S) CPH MATING PLUG OVERALL DIMENSION 6.88 INCH W X 11.88 INCH H APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet
Description
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 2 WIRE(S) UL1010/894/1682/1686 , CSA C22.2 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 60 AMPERE CURRENT RATING SPRING COVER TYPE 1-1/2 HP AT 125/250 VAC, 1-1/2 HP AT 480 VAC POWER RATING 3 POLE(S) CPH MATING PLUG OVERALL DIMENSION 6.88 INCH W X 11.88 INCH H APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - CES-6023 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
CES-6023
Explosionproof Pin and Sleeve Receptacle Assembly CES-6023
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 2 WIRE(S) UL1010/894/1682/1686 , CSA C22.2 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 60 AMPERE CURRENT RATING SPRING COVER TYPE 1-1/2 HP AT 125/250 VAC, 1-1/2 HP AT 480 VAC POWER RATING 3 POLE(S) CPH MATING PLUG OVERALL DIMENSION 6.88 INCH W X 11.88 INCH H APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
  • FEED THROUGH TYPE
  • 1-1/4 INCH HUB SIZE
  • 2 WIRE(S)
  • UL1010/894/1682/1686, CSA C22.2 APPROVAL
  • 125 TO 250 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 1-1/2 HP AT 125/250 VAC, 1-1/2 HP AT 480 VAC POWER RATING
  • 3 POLE(S)
  • CPH MATING PLUG
  • OVERALL DIMENSION 6.88 INCH W X 11.88 INCH H
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CES-6023
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Receptacle - F52S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers