Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly JBR6034150

Description
FEED THROUGH TYPE 1-1/4 TO 1-1/2 INCH HUB SIZE 3 WIRE(S) 240/480/600 VAC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7B/7C/7D/9 F/9G ENCLOSURE 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 25 HP AT 480 VAC, 30 HP AT 600 VAC POWER RATING 4 POLE(S) SINGLE GANG BOX TYPE ACP, CPH MATING PLUG APPLETON[R] BRAND JBR MODEL
Datasheet
Description
FEED THROUGH TYPE 1-1/4 TO 1-1/2 INCH HUB SIZE 3 WIRE(S) 240/480/600 VAC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7B/7C/7D/9 F/9G ENCLOSURE 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 25 HP AT 480 VAC, 30 HP AT 600 VAC POWER RATING 4 POLE(S) SINGLE GANG BOX TYPE ACP, CPH MATING PLUG APPLETON[R] BRAND JBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - JBR6034150 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
JBR6034150
Explosionproof Pin and Sleeve Receptacle Assembly JBR6034150
FEED THROUGH TYPE 1-1/4 TO 1-1/2 INCH HUB SIZE 3 WIRE(S) 240/480/600 VAC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7B/7C/7D/9 F/9G ENCLOSURE 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 25 HP AT 480 VAC, 30 HP AT 600 VAC POWER RATING 4 POLE(S) SINGLE GANG BOX TYPE ACP, CPH MATING PLUG APPLETON[R] BRAND JBR MODEL
  • FEED THROUGH TYPE
  • 1-1/4 TO 1-1/2 INCH HUB SIZE
  • 3 WIRE(S)
  • 240/480/600 VAC AT 50 TO 400 HZ VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7B/7C/7D/9F/9G ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 10 HP AT 240 VAC, 25 HP AT 480 VAC, 30 HP AT 600 VAC POWER RATING
  • 4 POLE(S)
  • SINGLE GANG BOX TYPE
  • ACP, CPH MATING PLUG
  • APPLETON[R] BRAND
  • JBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number JBR6034150
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172158-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-B011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
15A/125V North American Snap-In Receptacle - 88213100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details