Appleton Electric Explosionproof Armored/Metal Clad Cable Connector TMC2-125162A

Description
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 3.44 INCH 1-1/4 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 1.02 TO 1.37 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 2.55 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
Datasheet
Description
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 3.44 INCH 1-1/4 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 1.02 TO 1.37 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 2.55 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Armored/Metal Clad Cable Connector - TMC2-125162A - Appleton Electric
Rosemont, IL, USA
Explosionproof Armored/Metal Clad Cable Connector
TMC2-125162A
Explosionproof Armored/Metal Clad Cable Connector TMC2-125162A
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 3.44 INCH 1-1/4 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 1.02 TO 1.37 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 2.55 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
  • STRAIGHT, 2-PIECE TYPE
  • COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL
  • 3.44 INCH
  • 1-1/4 INCH HUB SIZE
  • JACKETED METAL CLAD CABLE TYPE
  • 1.02 TO 1.37 INCH CABLE SIZE
  • UL 514B/2225, CSA C22.2 APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 2.55 INCH DIAMETER
  • WATERTIGHT
  • O-RING, BUSHING THROAT TYPE
  • CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C
  • TMC2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number TMC2-125162A
Product Name Explosionproof Armored/Metal Clad Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 1-208979-4-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
NEMA L21-20 Plug - 88030740 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L21-20
View Details