Appleton Electric Explosionproof Armored/Metal Clad Cable Connector TMC2-250272A

Description
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 4.33 INCH 2-1/2 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 0.5 TO 0.75 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 3.82 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
Datasheet
Description
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 4.33 INCH 2-1/2 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 0.5 TO 0.75 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 3.82 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Armored/Metal Clad Cable Connector - TMC2-250272A - Appleton Electric
Rosemont, IL, USA
Explosionproof Armored/Metal Clad Cable Connector
TMC2-250272A
Explosionproof Armored/Metal Clad Cable Connector TMC2-250272A
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 4.33 INCH 2-1/2 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 0.5 TO 0.75 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 3.82 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
  • STRAIGHT, 2-PIECE TYPE
  • COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL
  • 4.33 INCH
  • 2-1/2 INCH HUB SIZE
  • JACKETED METAL CLAD CABLE TYPE
  • 0.5 TO 0.75 INCH CABLE SIZE
  • UL 514B/2225, CSA C22.2 APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 3.82 INCH DIAMETER
  • WATERTIGHT
  • O-RING, BUSHING THROAT TYPE
  • CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C
  • TMC2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number TMC2-250272A
Product Name Explosionproof Armored/Metal Clad Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

USB Plug Adapter - EAO2102CA01 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Standards / Certifications UL
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
30mm LED Module 800G PB - 800G-DBR-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details