Appleton Electric Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| 0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 1 PHASE(S) UL1010/894/1682/1686 , CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D... | |
| 0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 1 PHASE(S) UL1010/894/1682/1686 , CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP D ENCLOSURE... | |
| 0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL 1010/894/1682/1686, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D... | |
| 0.536 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL1010, CSA C22.2 APPROVAL 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1... | |
| 0.75 INCH MIN. CABLE OUTER DIAMETER 0.875 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL1010/894 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1... | |
| COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 0.875 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 120 TO 600 VAC, 125 TO 250 VDC VOLTAGE RATING CLASS I... | |
| COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) 125 TO 250/480 VAC VOLTAGE RATING CLASS I DIV 1... | |
| COPPER FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 3 PHASE(S) UL APPROVAL 125 TO 250 VAC/18 VDC VOLTAGE RATING CLASS I DIV... | |
| COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL1682/1686/50E, CSA C22.2 APPROVAL 600 VAC, 250 VDC VOLTAGE RATING NEMA 3/3R/4/4X... | |
| COPPER-FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) CSA APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| COPPER-FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) CSA APPROVAL 250 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| POLYAMIDE MATERIAL 200 TO 250VAC AT50/60HZ VOLTAGE RATING ZONE 1, 2, 21 AND 22, IP66 ENCLOSURE 16 AMPERE CURRENT RATING 4 POLE(S) A.T.X[R] BRAND PIN CONFIGURATION 3P+N+E TEMPERATURE RATING -40... | |
| THREADED TYPE ACSEW CONTROL OPERATOR USED ON CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... | |
| THREADED TYPE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE... | |
| THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 1 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP A/B/C/D, CLASS... | |
| THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP A/B/C/D, CLASS... | |
| THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 3/4 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I DIV 1 AND... | |
| THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH... | |
| THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH... | |
| THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH... | |
| THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 1-1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND... | |
| THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND... | |
| THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 2-1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND... | |
| THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 4 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND... | |
| THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL 886 APPROVAL CLASS I GROUP B C D, CLASS... | |
| THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II... | |
| THREADED TYPE CAST IRON MATERIAL THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 5 INCH... | |
| THREADED TYPE CAST IRON MATERIAL THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 6 INCH... | |
| THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH THREADED RIGID METAL/IMC CONDUIT USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS... | |
| THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I DIV 1... | |
| THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH THREADED METAL CONDUIT USED ON UL 886 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III... | |
| THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH THREADED RIGID METAL/IMC CONDUIT USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS... |