Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly EFS175-2023M

Description
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 GROUP B ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE U-LINE[R] BRAND OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet
Description
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 GROUP B ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE U-LINE[R] BRAND OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - EFS175-2023M - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
EFS175-2023M
Explosionproof Pin and Sleeve Receptacle Assembly EFS175-2023M
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 GROUP B ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE U-LINE[R] BRAND OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
  • DEAD END TYPE
  • 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • UL 1203/1010/894, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP B ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 1 HP POWER RATING
  • 3 POLE(S)
  • SINGLE GANG BOX TYPE
  • U-LINE[R] BRAND
  • OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H
  • APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFS175-2023M
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP44 Splashproof 15° Angled Receptacle - F41S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R - L1430RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 1-846985-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Voltage Rating 10000 volts
View Details