STRAIGHT, 2-PIECE TYPE
COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL
3.32 INCH
1 INCH HUB SIZE
JACKETED METAL CLAD CABLE TYPE
1.02 TO 1.37 INCH CABLE SIZE
UL 514B/2225, CSA C22.2 APPROVAL
HAZARDOUS LOCATION APPLICATION
2.21 INCH DIAMETER
WATERTIGHT
O-RING, BUSHING THROAT TYPE
CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C
TMC2 MODEL
Appleton Electric
Done
Datasheet
Description
STRAIGHT, 2-PIECE TYPE
COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL
3.32 INCH
1 INCH HUB SIZE
JACKETED METAL CLAD CABLE TYPE
1.02 TO 1.37 INCH CABLE SIZE
UL 514B/2225, CSA C22.2 APPROVAL
HAZARDOUS LOCATION APPLICATION
2.21 INCH DIAMETER
WATERTIGHT
O-RING, BUSHING THROAT TYPE
CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C
TMC2 MODEL
STRAIGHT, 2-PIECE TYPE
COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL
3.32 INCH
1 INCH HUB SIZE
JACKETED METAL CLAD CABLE TYPE
1.02 TO 1.37 INCH CABLE SIZE
UL 514B/2225, CSA C22.2 APPROVAL
HAZARDOUS LOCATION APPLICATION
2.21 INCH DIAMETER
WATERTIGHT
O-RING, BUSHING THROAT TYPE
CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C
TMC2 MODEL