Appleton Electric Flexible Cord/Cable Connector CG90-112125

Description
90 DEG TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL 2-1/8 INCH DIA X 2-7/16 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1-1/4 INCH THREAD SIZE 1.125 TO 1.25 INCH CORD SIZE APPLETON[R] BRAND
Datasheet
Description
90 DEG TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL 2-1/8 INCH DIA X 2-7/16 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1-1/4 INCH THREAD SIZE 1.125 TO 1.25 INCH CORD SIZE APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG90-112125 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG90-112125
Flexible Cord/Cable Connector CG90-112125
90 DEG TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL 2-1/8 INCH DIA X 2-7/16 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1-1/4 INCH THREAD SIZE 1.125 TO 1.25 INCH CORD SIZE APPLETON[R] BRAND
  • 90 DEG TYPE
  • CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL
  • 2-1/8 INCH DIA X 2-7/16 INCH L SIZE
  • UL APPROVAL
  • DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
  • 1-1/4 INCH THREAD SIZE
  • 1.125 TO 1.25 INCH CORD SIZE
  • APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG90-112125
Product Name Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
16A/250V Danish Hospital Grade plug - 88010941 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; DK 2-8a
View Details
1 Outlet Polarized Grounding Adapter, 2-Prong to 3-Prong Gray - 5501 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details