Appleton Electric Explosionproof Pin and Sleeve Receptacle CPS152R

Description
EPOXYPOWDERCOATED COPPER FREE ALUMINUM COVER MATERIAL UL894/1010 APPROVAL 125 TO 250 VAC, 18 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING CONTENDER[R] BRAND INCLUDES COVER EXCLUDES BOX APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP CPS MODEL
Datasheet
Description
EPOXYPOWDERCOATED COPPER FREE ALUMINUM COVER MATERIAL UL894/1010 APPROVAL 125 TO 250 VAC, 18 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING CONTENDER[R] BRAND INCLUDES COVER EXCLUDES BOX APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP CPS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - CPS152R - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
CPS152R
Explosionproof Pin and Sleeve Receptacle CPS152R
EPOXYPOWDERCOATED COPPER FREE ALUMINUM COVER MATERIAL UL894/1010 APPROVAL 125 TO 250 VAC, 18 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING CONTENDER[R] BRAND INCLUDES COVER EXCLUDES BOX APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP CPS MODEL
  • EPOXYPOWDERCOATED COPPER FREE ALUMINUM COVER MATERIAL
  • UL894/1010 APPROVAL
  • 125 TO 250 VAC, 18 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 1 HP POWER RATING
  • CONTENDER[R] BRAND
  • INCLUDES COVER
  • EXCLUDES BOX
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP
  • CPS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CPS152R
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

15A/250V North American Snap-In Receptacle - 88242100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Heavy Duty Power Connectors - 2868606 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 3-109-575 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details