Appleton Electric Pin and Sleeve Receptacle with Disconnect MD2SR6034F

Description
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE, HIGH IMPACT POLYMER OPERATING HANDLE MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC T3, CLASS II DIV 1 AND 2 GROUP F G ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE FUSIBLE FUSE PROVISION PADLOCKABLE COVER 2, SHELL AND EXTRA POLE GROUNDING STYLE OVERALL DIMENSION 24.33 L X 11 INCH W POWER RATING 50 HP APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP APPROVAL UL 894, UL 1203, UL 1604, UL 1682, UL 1686
Datasheet
Description
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE, HIGH IMPACT POLYMER OPERATING HANDLE MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC T3, CLASS II DIV 1 AND 2 GROUP F G ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE FUSIBLE FUSE PROVISION PADLOCKABLE COVER 2, SHELL AND EXTRA POLE GROUNDING STYLE OVERALL DIMENSION 24.33 L X 11 INCH W POWER RATING 50 HP APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP APPROVAL UL 894, UL 1203, UL 1604, UL 1682, UL 1686
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - MD2SR6034F - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
MD2SR6034F
Pin and Sleeve Receptacle with Disconnect MD2SR6034F
INTERLOCKED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE, HIGH IMPACT POLYMER OPERATING HANDLE MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC T3, CLASS II DIV 1 AND 2 GROUP F G ENCLOSURE 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE FUSIBLE FUSE PROVISION PADLOCKABLE COVER 2, SHELL AND EXTRA POLE GROUNDING STYLE OVERALL DIMENSION 24.33 L X 11 INCH W POWER RATING 50 HP APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP APPROVAL UL 894, UL 1203, UL 1604, UL 1682, UL 1686
  • INTERLOCKED TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE, HIGH IMPACT POLYMER OPERATING HANDLE MATERIAL
  • 3 WIRE(S)
  • 600 VAC VOLTAGE RATING
  • NEMA 3/3R/4/4X/9F/9G/12, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC T3, CLASS II DIV 1 AND 2 GROUP F G ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT
  • 1-1/2 INCH HUB TYPE
  • FUSIBLE FUSE PROVISION
  • PADLOCKABLE COVER
  • 2, SHELL AND EXTRA POLE GROUNDING STYLE
  • OVERALL DIMENSION 24.33 L X 11 INCH W
  • POWER RATING 50 HP
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP
  • APPROVAL UL 894, UL 1203, UL 1604, UL 1682, UL 1686
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number MD2SR6034F
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
NEMA 5-15 Hospital Grade Plug - 88030270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details
IP44 Splashproof 15° Angled Receptacle - F41S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers