Appleton Electric Flexible Cord/Cable Connector CG90-87125

Description
90 DEG TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL 2-1/8 INCH DIA X 2-9/16 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1-1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE APPLETON[R] BRAND
Datasheet
Description
90 DEG TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL 2-1/8 INCH DIA X 2-9/16 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1-1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG90-87125 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG90-87125
Flexible Cord/Cable Connector CG90-87125
90 DEG TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL 2-1/8 INCH DIA X 2-9/16 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1-1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE APPLETON[R] BRAND
  • 90 DEG TYPE
  • CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL
  • 2-1/8 INCH DIA X 2-9/16 INCH L SIZE
  • UL APPROVAL
  • DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
  • 1-1/4 INCH THREAD SIZE
  • 0.875 TO 1 INCH CORD SIZE
  • APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG90-87125
Product Name Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Polarized Non-Grounding Adapter, 2-Prong to 2-Prong White - 5505 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details