Appleton Electric Pin and Sleeve Receptacle with Circuit Breaker DBR3034HFB40

Description
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION FD BREAKER TYPE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 40 AMPERE BREAKER CURRENT RATING 30 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
Datasheet
Description
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION FD BREAKER TYPE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 40 AMPERE BREAKER CURRENT RATING 30 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Circuit Breaker - DBR3034HFB40 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Circuit Breaker
DBR3034HFB40
Pin and Sleeve Receptacle with Circuit Breaker DBR3034HFB40
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION FD BREAKER TYPE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 40 AMPERE BREAKER CURRENT RATING 30 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
  • 9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE
  • (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 3 HUB(S)
  • NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE
  • DUST, IGNITION PROOF
  • EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH
  • BOTTOM, TOP HUB LOCATION
  • FD BREAKER TYPE
  • 3 BREAKER POLE(S)
  • 600 VAC BREAKER VOLTAGE RATING
  • 40 AMPERE BREAKER CURRENT RATING
  • 30 AMPERE RECEPTACLE CURRENT RATING
  • 4 POLE 3 WIRE RECEPTACLE CONFIGURATION
  • APPLETON[R] BRAND
  • DBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number DBR3034HFB40
Product Name Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Configuration NEMA
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NO 800G PB - 800G-DLSRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1589240 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw Terminal
View Details