Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly ENR21201

Description
DEAD END TYPE 3/4 INCH HUB SIZE UL 894, UL 1010, UL 1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE 20 AMPERE CURRENT RATING SINGLE GANG BOX TYPE ECP MATING PLUG U-LINE[R], CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
Datasheet
Description
DEAD END TYPE 3/4 INCH HUB SIZE UL 894, UL 1010, UL 1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE 20 AMPERE CURRENT RATING SINGLE GANG BOX TYPE ECP MATING PLUG U-LINE[R], CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - ENR21201 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
ENR21201
Explosionproof Pin and Sleeve Receptacle Assembly ENR21201
DEAD END TYPE 3/4 INCH HUB SIZE UL 894, UL 1010, UL 1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE 20 AMPERE CURRENT RATING SINGLE GANG BOX TYPE ECP MATING PLUG U-LINE[R], CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
  • DEAD END TYPE
  • 3/4 INCH HUB SIZE
  • UL 894, UL 1010, UL 1203 APPROVAL
  • 125 VAC VOLTAGE RATING
  • CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SINGLE GANG BOX TYPE
  • ECP MATING PLUG
  • U-LINE[R], CONTENDER[R] BRAND
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ENR21201
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
AC Power Entry Modules - 4301.1014.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Heavy Duty Power Connectors - 2369794 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
View Details
3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1615D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details