Appleton Electric Pin and Sleeve Receptacle with Circuit Breaker DBR6034FB60

Description
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 3/4 INCH (TOP, BOTTOM), (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE 5 HUB(S) LUG MOUNTING NEMA 3/3R/4/4X/5/9F/9G ENCLOSURE DUST, IGNITION PROOF (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 70 AMPERE BREAKER CURRENT RATING 60 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
Datasheet
Description
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 3/4 INCH (TOP, BOTTOM), (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE 5 HUB(S) LUG MOUNTING NEMA 3/3R/4/4X/5/9F/9G ENCLOSURE DUST, IGNITION PROOF (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 70 AMPERE BREAKER CURRENT RATING 60 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Circuit Breaker - DBR6034FB60 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Circuit Breaker
DBR6034FB60
Pin and Sleeve Receptacle with Circuit Breaker DBR6034FB60
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 3/4 INCH (TOP, BOTTOM), (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE 5 HUB(S) LUG MOUNTING NEMA 3/3R/4/4X/5/9F/9G ENCLOSURE DUST, IGNITION PROOF (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 70 AMPERE BREAKER CURRENT RATING 60 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
  • 9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE
  • (1) 3/4 INCH (TOP, BOTTOM), (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE
  • 5 HUB(S)
  • LUG MOUNTING
  • NEMA 3/3R/4/4X/5/9F/9G ENCLOSURE
  • DUST, IGNITION PROOF
  • (2) TOP, (3) BOTTOM HUB LOCATION
  • FDB BREAKER TYPE
  • 3 BREAKER POLE(S)
  • 600 VAC BREAKER VOLTAGE RATING
  • 70 AMPERE BREAKER CURRENT RATING
  • 60 AMPERE RECEPTACLE CURRENT RATING
  • 4 POLE 3 WIRE RECEPTACLE CONFIGURATION
  • APPLETON[R] BRAND
  • DBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number DBR6034FB60
Product Name Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Configuration NEMA
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm LED Module 800G PB - 800G-DBB-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1579242 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details