Appleton Electric Explosionproof Armored/Metal Clad Cable Connector TMC2X-050075AX

Description
STRAIGHT, 2-PIECE TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER) MATERIAL 3.23 INCH 1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE 0.5 TO 0.75 INCH CABLE SIZE UL 514B/2225, CSA C22.2, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1.32 INCH DIAMETER DUST-IGNITIONPROOF BUSHING, GLAND NUT THROAT TYPE CABLE ARMOR DIAMETER 0.42 TO 0.63 INCH END CONNECTION TYPE THREADED ENCLOSURE TYPE NEMA 4X, IP66 APPLICABLE STANDARD ATEX, IEC, NEC, CEC CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F TMC2X MODEL
Datasheet
Description
STRAIGHT, 2-PIECE TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER) MATERIAL 3.23 INCH 1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE 0.5 TO 0.75 INCH CABLE SIZE UL 514B/2225, CSA C22.2, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1.32 INCH DIAMETER DUST-IGNITIONPROOF BUSHING, GLAND NUT THROAT TYPE CABLE ARMOR DIAMETER 0.42 TO 0.63 INCH END CONNECTION TYPE THREADED ENCLOSURE TYPE NEMA 4X, IP66 APPLICABLE STANDARD ATEX, IEC, NEC, CEC CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F TMC2X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Armored/Metal Clad Cable Connector - TMC2X-050075AX - Appleton Electric
Rosemont, IL, USA
Explosionproof Armored/Metal Clad Cable Connector
TMC2X-050075AX
Explosionproof Armored/Metal Clad Cable Connector TMC2X-050075AX
STRAIGHT, 2-PIECE TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER) MATERIAL 3.23 INCH 1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE 0.5 TO 0.75 INCH CABLE SIZE UL 514B/2225, CSA C22.2, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1.32 INCH DIAMETER DUST-IGNITIONPROOF BUSHING, GLAND NUT THROAT TYPE CABLE ARMOR DIAMETER 0.42 TO 0.63 INCH END CONNECTION TYPE THREADED ENCLOSURE TYPE NEMA 4X, IP66 APPLICABLE STANDARD ATEX, IEC, NEC, CEC CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F TMC2X MODEL
  • STRAIGHT, 2-PIECE TYPE
  • COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER) MATERIAL
  • 3.23 INCH
  • 1/2 INCH HUB SIZE
  • JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY WELDED ARMOR CABLE TYPE
  • 0.5 TO 0.75 INCH CABLE SIZE
  • UL 514B/2225, CSA C22.2, CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1.32 INCH DIAMETER
  • DUST-IGNITIONPROOF
  • BUSHING, GLAND NUT THROAT TYPE
  • CABLE ARMOR DIAMETER 0.42 TO 0.63 INCH
  • END CONNECTION TYPE THREADED
  • ENCLOSURE TYPE NEMA 4X, IP66
  • APPLICABLE STANDARD ATEX, IEC, NEC, CEC
  • CONTINUOUS OPERATING TEMPERATURE -76 TO 185 DEG F
  • TMC2X MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number TMC2X-050075AX
Product Name Explosionproof Armored/Metal Clad Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27W Duplex Tamper Resistant Outlet - R1820D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details