Appleton Electric Pin and Sleeve Receptacle with Disconnect MD2SR1034F

Description
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON[R] BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 50 HP MD2SR MODEL
Datasheet
Description
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON[R] BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 50 HP MD2SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - MD2SR1034F - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
MD2SR1034F
Pin and Sleeve Receptacle with Disconnect MD2SR1034F
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON[R] BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 50 HP MD2SR MODEL
  • INTERLOCKED TYPE
  • EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • 600 VAC VOLTAGE RATING
  • NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT
  • 1-1/2 INCH HUB TYPE
  • CLASS J, FUSIBLE FUSE PROVISION
  • HINGED, PADLOCKABLE COVER
  • APPLETON[R] BRAND
  • APPROVAL UL 50, UL 98, UL 498, UL 1682
  • POWER RATING 50 HP
  • MD2SR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number MD2SR1034F
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Angled Receptacle - F43.21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IEC 60320 Sheet J Snap-In Power Outlet; Gray - 83031130 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details