Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly CESD-6034

Description
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 3 WIRE(S) UL1010/894/1682/1686 , CSA C22.2 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 60 AMPERE CURRENT RATING SPRING COVER TYPE 5 HP AT 125/250/480 VAC POWER RATING 4 POLE(S) CPH MATING PLUG OVERALL DIMENSION 9.31 INCH W X 12.75 INCH H APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet
Description
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 3 WIRE(S) UL1010/894/1682/1686 , CSA C22.2 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 60 AMPERE CURRENT RATING SPRING COVER TYPE 5 HP AT 125/250/480 VAC POWER RATING 4 POLE(S) CPH MATING PLUG OVERALL DIMENSION 9.31 INCH W X 12.75 INCH H APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - CESD-6034 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
CESD-6034
Explosionproof Pin and Sleeve Receptacle Assembly CESD-6034
FEED THROUGH TYPE 1-1/4 INCH HUB SIZE 3 WIRE(S) UL1010/894/1682/1686 , CSA C22.2 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 60 AMPERE CURRENT RATING SPRING COVER TYPE 5 HP AT 125/250/480 VAC POWER RATING 4 POLE(S) CPH MATING PLUG OVERALL DIMENSION 9.31 INCH W X 12.75 INCH H APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
  • FEED THROUGH TYPE
  • 1-1/4 INCH HUB SIZE
  • 3 WIRE(S)
  • UL1010/894/1682/1686, CSA C22.2 APPROVAL
  • 125 TO 250 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 5 HP AT 125/250/480 VAC POWER RATING
  • 4 POLE(S)
  • CPH MATING PLUG
  • OVERALL DIMENSION 9.31 INCH W X 12.75 INCH H
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CESD-6034
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Straight Receptacle - F42S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
AC Power Entry Modules - 4303.0062 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details