Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly ENR12201

Description
DEAD END TYPE 1/2 INCH HUB SIZE UL 894, UL 1010, UL 1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE 20 AMPERE CURRENT RATING TWO GANG BOX TYPE ECP MATING PLUG U-LINE[R], CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
Datasheet
Description
DEAD END TYPE 1/2 INCH HUB SIZE UL 894, UL 1010, UL 1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE 20 AMPERE CURRENT RATING TWO GANG BOX TYPE ECP MATING PLUG U-LINE[R], CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - ENR12201 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
ENR12201
Explosionproof Pin and Sleeve Receptacle Assembly ENR12201
DEAD END TYPE 1/2 INCH HUB SIZE UL 894, UL 1010, UL 1203 APPROVAL 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE 20 AMPERE CURRENT RATING TWO GANG BOX TYPE ECP MATING PLUG U-LINE[R], CONTENDER[R] BRAND APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
  • DEAD END TYPE
  • 1/2 INCH HUB SIZE
  • UL 894, UL 1010, UL 1203 APPROVAL
  • 125 VAC VOLTAGE RATING
  • CLASS I GROUP C D, CLASS I DIV 2 GROUP B, CLASS I ZONE 1 GROUP IIB, CLASS I ZONE 2 GROUP IIB PLUS H2, CLASS II GROUP F G, CLASS III, NEMA 3RX ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • TWO GANG BOX TYPE
  • ECP MATING PLUG
  • U-LINE[R], CONTENDER[R] BRAND
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR-GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMPS
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ENR12201
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-B8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details