90 DEG TYPE
CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL
2-1/8 INCH DIA X 2-9/16 INCH L SIZE
UL APPROVAL
DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
1-1/4 INCH THREAD SIZE
0.75 TO 0.875 INCH CORD SIZE
APPLETON[R] BRAND
Appleton Electric
Done
Datasheet
Description
90 DEG TYPE
CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL
2-1/8 INCH DIA X 2-9/16 INCH L SIZE
UL APPROVAL
DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
1-1/4 INCH THREAD SIZE
0.75 TO 0.875 INCH CORD SIZE
APPLETON[R] BRAND
90 DEG TYPE
CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE SEALING GROMMET, STEEL/NON-STKWASHER MATERIAL
2-1/8 INCH DIA X 2-9/16 INCH L SIZE
UL APPROVAL
DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
1-1/4 INCH THREAD SIZE
0.75 TO 0.875 INCH CORD SIZE
APPLETON[R] BRAND