CPSA-2350 -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE ASSEMBLY
Appleton ElectricExplosionproof Pin and Sleeve Receptacle AssemblyCPSA-2350
Description
DEAD END, 50 DEG ANGLE TYPE
1/2 INCH HUB SIZE
2 WIRE(S)
UL1010, CSA C22.2 APPROVAL
120 TO 240 VAC, 24 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
20 AMPERE CURRENT RATING
1 HP POWER RATING
3 POLE(S)
CPP MATING PLUG
APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP
Appleton Electric
Done
Datasheet
Description
DEAD END, 50 DEG ANGLE TYPE
1/2 INCH HUB SIZE
2 WIRE(S)
UL1010, CSA C22.2 APPROVAL
120 TO 240 VAC, 24 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
20 AMPERE CURRENT RATING
1 HP POWER RATING
3 POLE(S)
CPP MATING PLUG
APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP
Explosionproof Pin and Sleeve Receptacle Assembly
CPSA-2350
Explosionproof Pin and Sleeve Receptacle Assembly
CPSA-2350
DEAD END, 50 DEG ANGLE TYPE
1/2 INCH HUB SIZE
2 WIRE(S)
UL1010, CSA C22.2 APPROVAL
120 TO 240 VAC, 24 VDC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
20 AMPERE CURRENT RATING
1 HP POWER RATING
3 POLE(S)
CPP MATING PLUG
APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP