ARI20033 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
ARI20033
Description
RECEPTACLE TYPE
3 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
Description
RECEPTACLE TYPE
3 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
Datasheet
Suppliers
RECEPTACLE TYPE
3 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
- RECEPTACLE TYPE
- 3 WIRE(S)
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 200 AMPERE CURRENT RATING
- 3 POLE(S)
- 1, SHELL GROUNDING STYLE
- APPLETON. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
ARI20033 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle; Industrial Power Connectors
Mounting Style
Wall / Box; Wall mount
Standards / Certifications
RoHS
View Details
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M8 C2
View Details
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details