Appleton Electric Pin and Sleeve Receptacle with Disconnect ASR6034F

Description
INTERLOCKED TYPE THERMOPLASTIC POLYESTER MATERIAL 600 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, RAIN TIGHT, WATER TIGHT FUSIBLE FUSE PROVISION APPLETON{R] BRAND APPROVAL UL 98, UL 1682, UL 1686, CUL USE WITH POWERLITE ACP PLUG ASR MODEL
Datasheet
Description
INTERLOCKED TYPE THERMOPLASTIC POLYESTER MATERIAL 600 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, RAIN TIGHT, WATER TIGHT FUSIBLE FUSE PROVISION APPLETON{R] BRAND APPROVAL UL 98, UL 1682, UL 1686, CUL USE WITH POWERLITE ACP PLUG ASR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - ASR6034F - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
ASR6034F
Pin and Sleeve Receptacle with Disconnect ASR6034F
INTERLOCKED TYPE THERMOPLASTIC POLYESTER MATERIAL 600 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, RAIN TIGHT, WATER TIGHT FUSIBLE FUSE PROVISION APPLETON{R] BRAND APPROVAL UL 98, UL 1682, UL 1686, CUL USE WITH POWERLITE ACP PLUG ASR MODEL
  • INTERLOCKED TYPE
  • THERMOPLASTIC POLYESTER MATERIAL
  • 600 VAC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT, RAIN TIGHT, WATER TIGHT
  • FUSIBLE FUSE PROVISION
  • APPLETON{R] BRAND
  • APPROVAL UL 98, UL 1682, UL 1686, CUL
  • USE WITH POWERLITE ACP PLUG
  • ASR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ASR6034F
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

10A Brazil Surface Mount Receptacle - 88040330 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; NBR 14136
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
 - 1-1877066-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
IP67 Watertight 15° Angled Receptacle - F52S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers