Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly EFSC275-2023

Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE ECP, NCP MATING PLUG U-LINE. BRAND
Datasheet
Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE ECP, NCP MATING PLUG U-LINE. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - EFSC275-2023 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
EFSC275-2023
Explosionproof Pin and Sleeve Receptacle Assembly EFSC275-2023
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 125 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE ECP, NCP MATING PLUG U-LINE. BRAND
  • FEED THROUGH TYPE
  • 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • 125 VAC VOLTAGE RATING
  • CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 1 HP POWER RATING
  • 3 POLE(S)
  • TWO GANG BOX TYPE
  • ECP, NCP MATING PLUG
  • U-LINE. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFSC275-2023
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4302.5001 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 C13 Four Position Snap-in Outlet with Solder Terminals - 742W-15/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IP67 Watertight Straight Receptacle - F52S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers