EFS250-20232 -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE ASSEMBLY
Appleton ElectricExplosionproof Pin and Sleeve Receptacle AssemblyEFS250-20232
Description
DEAD END TYPE
1/2 INCH HUB SIZE
2 WIRE(S)
250 VAC VOLTAGE RATING
CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
2 HP POWER RATING
3 POLE(S)
TWO GANG BOX TYPE
ECP, NCP MATING PLUG
U-LINE. BRAND
Appleton Electric
Done
Datasheet
Description
DEAD END TYPE
1/2 INCH HUB SIZE
2 WIRE(S)
250 VAC VOLTAGE RATING
CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
2 HP POWER RATING
3 POLE(S)
TWO GANG BOX TYPE
ECP, NCP MATING PLUG
U-LINE. BRAND
Explosionproof Pin and Sleeve Receptacle Assembly
EFS250-20232
Explosionproof Pin and Sleeve Receptacle Assembly
EFS250-20232
DEAD END TYPE
1/2 INCH HUB SIZE
2 WIRE(S)
250 VAC VOLTAGE RATING
CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
2 HP POWER RATING
3 POLE(S)
TWO GANG BOX TYPE
ECP, NCP MATING PLUG
U-LINE. BRAND
DEAD END TYPE
1/2 INCH HUB SIZE
2 WIRE(S)
250 VAC VOLTAGE RATING
CLASS I GROUP C D, CLASS II GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE