CESR-3034 -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE
Appleton ElectricExplosionproof Pin and Sleeve ReceptacleCESR-3034
Description
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL 894/1010/1682/1686 APPROVAL
125 TO 250 VAC 3-PHASE VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
30 AMPERE CURRENT RATING
3 HP POWER RATING
4 POLE(S)
CPH MATING PLUG
APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PETROCHEMICAL PLANT, PETROLEUM GREENERY, PAINT AND CHEMICAL PLANTS
CES MODEL
Appleton Electric
Done
Datasheet
Description
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL 894/1010/1682/1686 APPROVAL
125 TO 250 VAC 3-PHASE VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
30 AMPERE CURRENT RATING
3 HP POWER RATING
4 POLE(S)
CPH MATING PLUG
APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PETROCHEMICAL PLANT, PETROLEUM GREENERY, PAINT AND CHEMICAL PLANTS
CES MODEL
Explosionproof Pin and Sleeve Receptacle
CESR-3034
Explosionproof Pin and Sleeve Receptacle
CESR-3034
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL 894/1010/1682/1686 APPROVAL
125 TO 250 VAC 3-PHASE VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
30 AMPERE CURRENT RATING
3 HP POWER RATING
4 POLE(S)
CPH MATING PLUG
APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PETROCHEMICAL PLANT, PETROLEUM GREENERY, PAINT AND CHEMICAL PLANTS
CES MODEL
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
UL 894/1010/1682/1686 APPROVAL
125 TO 250 VAC 3-PHASE VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
30 AMPERE CURRENT RATING
3 HP POWER RATING
4 POLE(S)
CPH MATING PLUG
APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PETROCHEMICAL PLANT, PETROLEUM GREENERY, PAINT AND CHEMICAL PLANTS