N2D75-20232 -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE ASSEMBLY
Appleton ElectricExplosionproof Pin and Sleeve Receptacle AssemblyN2D75-20232
Description
DEAD END TYPE
1/2 / 3/4 INCH HUB SIZE
2 WIRE(S)
250 VAC VOLTAGE RATING
CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2, NEMA 3/4X/7C/7D/9F/9G/12 ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
2 HP POWER RATING
3 POLE(S)
ECP, NCP MATING PLUG
U-LINE[R] BRAND
N2 MODEL
Appleton Electric
Done
Datasheet
Description
DEAD END TYPE
1/2 / 3/4 INCH HUB SIZE
2 WIRE(S)
250 VAC VOLTAGE RATING
CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2, NEMA 3/4X/7C/7D/9F/9G/12 ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
2 HP POWER RATING
3 POLE(S)
ECP, NCP MATING PLUG
U-LINE[R] BRAND
N2 MODEL
Explosionproof Pin and Sleeve Receptacle Assembly
N2D75-20232
Explosionproof Pin and Sleeve Receptacle Assembly
N2D75-20232
DEAD END TYPE
1/2 / 3/4 INCH HUB SIZE
2 WIRE(S)
250 VAC VOLTAGE RATING
CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2, NEMA 3/4X/7C/7D/9F/9G/12 ENCLOSURE
20 AMPERE CURRENT RATING
SPRING COVER TYPE
2 HP POWER RATING
3 POLE(S)
ECP, NCP MATING PLUG
U-LINE[R] BRAND
N2 MODEL
DEAD END TYPE
1/2 / 3/4 INCH HUB SIZE
2 WIRE(S)
250 VAC VOLTAGE RATING
CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2, NEMA 3/4X/7C/7D/9F/9G/12 ENCLOSURE