Appleton Electric Explosionproof Pin and Sleeve Receptacle ECHT20232

Description
EPOXY CLAD-TWO-COATED BAKED COPPER-FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1010, CSA C22.2 APPROVAL 250 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/3RX/4X/7B/7C/7D /9F/9G/12 ENCLOSURE 20 AMP CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) U-LINE[TM] BRAND CONNECTION TYPE 1-1/2 TO 11-1/2 INCH THREADED
Datasheet
Description
EPOXY CLAD-TWO-COATED BAKED COPPER-FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1010, CSA C22.2 APPROVAL 250 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/3RX/4X/7B/7C/7D /9F/9G/12 ENCLOSURE 20 AMP CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) U-LINE[TM] BRAND CONNECTION TYPE 1-1/2 TO 11-1/2 INCH THREADED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - ECHT20232 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
ECHT20232
Explosionproof Pin and Sleeve Receptacle ECHT20232
EPOXY CLAD-TWO-COATED BAKED COPPER-FREE ALUMINUM MATERIAL 2 WIRE(S) UL 1010, CSA C22.2 APPROVAL 250 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/3RX/4X/7B/7C/7D /9F/9G/12 ENCLOSURE 20 AMP CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) U-LINE[TM] BRAND CONNECTION TYPE 1-1/2 TO 11-1/2 INCH THREADED
  • EPOXY CLAD-TWO-COATED BAKED COPPER-FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • UL 1010, CSA C22.2 APPROVAL
  • 250 VOLT AC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/3RX/4X/7B/7C/7D/9F/9G/12 ENCLOSURE
  • 20 AMP CURRENT RATING
  • SPRING COVER TYPE
  • 1 HP POWER RATING
  • 3 POLE(S)
  • U-LINE[TM] BRAND
  • CONNECTION TYPE 1-1/2 TO 11-1/2 INCH THREADED
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ECHT20232
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1820D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
IEC 60320 C14 Snap-In Inlet; 2.0mm panel thickness - 83030160 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Heavy Duty Power Connectors - 29024 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details