Appleton Electric Pin and Sleeve Connector ARC6034BC

Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 60 AMP CURRENT RATING 4 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 60 AMP CURRENT RATING 4 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - ARC6034BC - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Connector
ARC6034BC
Pin and Sleeve Connector ARC6034BC
COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 60 AMP CURRENT RATING 4 POLE(S) RAIN TIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
  • COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDER TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 0.5 INCH MIN. CABLE OUTER DIAMETER
  • 1.25 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 60 AMP CURRENT RATING
  • 4 POLE(S)
  • RAIN TIGHT
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • CONTACT MATERIAL COPPER
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARC6034BC
Product Name Pin and Sleeve Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q839-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details