Appleton Electric Flexible Cord/Cable Connector CG-1238

Description
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE COLOR RED CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE COLOR RED CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-1238 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-1238
Flexible Cord/Cable Connector CG-1238
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE COLOR RED CG MODEL
  • STRAIGHT MALE TYPE
  • ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 0.94 INCH DIA SIZE
  • CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 3/8 INCH THREAD SIZE
  • 0.125 TO 0.187 INCH CORD SIZE
  • COLOR RED
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-1238
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NO 800G PB - 800G-DLSWXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20A/125V North American Screw Mount Receptacle - 88272100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details