N1DC75-20232 -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE ASSEMBLY
Appleton ElectricExplosionproof Pin and Sleeve Receptacle AssemblyN1DC75-20232
Description
FEED THROUGH TYPE
1/2, 3/4 INCH HUB SIZE
2 WIRE(S)
UL1010 APPROVAL
250 VAC VOLTAGE RATING
CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, NEMA 3R/3RX/4X/7C/7D/12 ENCLOSURE
20 AMPERE CURRENT RATING
2 HP POWER RATING
3 POLE(S)
ECP, NCP MATING PLUG
U-LINE[R] BRAND
OVERALL DIMENSION 7.62 INCH D X 6.19 INCH H
MATERIAL EPOXY COATED ALUMINUM
APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Appleton Electric
Done
Datasheet
Description
FEED THROUGH TYPE
1/2, 3/4 INCH HUB SIZE
2 WIRE(S)
UL1010 APPROVAL
250 VAC VOLTAGE RATING
CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, NEMA 3R/3RX/4X/7C/7D/12 ENCLOSURE
20 AMPERE CURRENT RATING
2 HP POWER RATING
3 POLE(S)
ECP, NCP MATING PLUG
U-LINE[R] BRAND
OVERALL DIMENSION 7.62 INCH D X 6.19 INCH H
MATERIAL EPOXY COATED ALUMINUM
APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Explosionproof Pin and Sleeve Receptacle Assembly
N1DC75-20232
Explosionproof Pin and Sleeve Receptacle Assembly
N1DC75-20232
FEED THROUGH TYPE
1/2, 3/4 INCH HUB SIZE
2 WIRE(S)
UL1010 APPROVAL
250 VAC VOLTAGE RATING
CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, NEMA 3R/3RX/4X/7C/7D/12 ENCLOSURE
20 AMPERE CURRENT RATING
2 HP POWER RATING
3 POLE(S)
ECP, NCP MATING PLUG
U-LINE[R] BRAND
OVERALL DIMENSION 7.62 INCH D X 6.19 INCH H
MATERIAL EPOXY COATED ALUMINUM
APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
FEED THROUGH TYPE
1/2, 3/4 INCH HUB SIZE
2 WIRE(S)
UL1010 APPROVAL
250 VAC VOLTAGE RATING
CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, NEMA 3R/3RX/4X/7C/7D/12 ENCLOSURE
20 AMPERE CURRENT RATING
2 HP POWER RATING
3 POLE(S)
ECP, NCP MATING PLUG
U-LINE[R] BRAND
OVERALL DIMENSION 7.62 INCH D X 6.19 INCH H
MATERIAL EPOXY COATED ALUMINUM
APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT