Appleton Electric Flexible Cord/Cable Connector CG90-5050S

Description
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR PINK CG90 MODEL
Datasheet
Description
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR PINK CG90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG90-5050S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG90-5050S
Flexible Cord/Cable Connector CG90-5050S
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR PINK CG90 MODEL
  • 90 DEG MALE TYPE
  • MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 1.25 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • COLOR PINK
  • CG90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG90-5050S
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969598-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
2 suppliers
AC Power Entry Modules - 4303.2036.11 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
3 Outlets Grounding Adapter, 3-Prong to 3-Prong Orange - 5508 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
IP67 Watertight 15° Angled Receptacle - F42S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers