CESD-3034 -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE ASSEMBLY
Appleton ElectricExplosionproof Pin and Sleeve Receptacle AssemblyCESD-3034
Description
FEED THROUGH TYPE
3/4 INCH HUB SIZE
3 WIRE(S)
UL 1010/894/1682/1686, CSA C22.2 APPROVAL
125 TO 250 VOLT AC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
30 AMP CURRENT RATING
SPRING COVER TYPE
3 HP POWER RATING
4 POLE(S)
OVERALL SIZE 6.75 INCH WIDTH X 8.69 INCH HEIGHT
APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP
CESD MODEL
Appleton Electric
Done
Datasheet
Description
FEED THROUGH TYPE
3/4 INCH HUB SIZE
3 WIRE(S)
UL 1010/894/1682/1686, CSA C22.2 APPROVAL
125 TO 250 VOLT AC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
30 AMP CURRENT RATING
SPRING COVER TYPE
3 HP POWER RATING
4 POLE(S)
OVERALL SIZE 6.75 INCH WIDTH X 8.69 INCH HEIGHT
APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP
CESD MODEL
Explosionproof Pin and Sleeve Receptacle Assembly
CESD-3034
Explosionproof Pin and Sleeve Receptacle Assembly
CESD-3034
FEED THROUGH TYPE
3/4 INCH HUB SIZE
3 WIRE(S)
UL 1010/894/1682/1686, CSA C22.2 APPROVAL
125 TO 250 VOLT AC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
30 AMP CURRENT RATING
SPRING COVER TYPE
3 HP POWER RATING
4 POLE(S)
OVERALL SIZE 6.75 INCH WIDTH X 8.69 INCH HEIGHT
APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP
CESD MODEL
FEED THROUGH TYPE
3/4 INCH HUB SIZE
3 WIRE(S)
UL 1010/894/1682/1686, CSA C22.2 APPROVAL
125 TO 250 VOLT AC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
30 AMP CURRENT RATING
SPRING COVER TYPE
3 HP POWER RATING
4 POLE(S)
OVERALL SIZE 6.75 INCH WIDTH X 8.69 INCH HEIGHT
APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP