Appleton Electric Pin and Sleeve Receptacle with Disconnect EBRH3023DS

Description
COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/7C/7D/9F/9 G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF NON-FUSIBLE FUSE PROVISION SPRING DOOR SHELL, EXTRA POLE GROUNDING STYLE EBR MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/7C/7D/9F/9 G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF NON-FUSIBLE FUSE PROVISION SPRING DOOR SHELL, EXTRA POLE GROUNDING STYLE EBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - EBRH3023DS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
EBRH3023DS
Pin and Sleeve Receptacle with Disconnect EBRH3023DS
COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/7C/7D/9F/9 G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF NON-FUSIBLE FUSE PROVISION SPRING DOOR SHELL, EXTRA POLE GROUNDING STYLE EBR MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • 600 VAC VOLTAGE RATING
  • NEMA 3/3R/4/4X/7C/7D/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF
  • NON-FUSIBLE FUSE PROVISION
  • SPRING DOOR
  • SHELL, EXTRA POLE GROUNDING STYLE
  • EBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EBRH3023DS
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NO 800G PB - 800G-DBGXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Straight Receptacle - F41S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers