Appleton Electric Explosionproof Pin and Sleeve Receptacle with Circuit Breaker CPS152102GFI

Description
1/2 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL894/1010 APPROVAL CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE EXPLOSIONPROOF 125 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING 20 AMPERE RECEPTACLE CURRENT RATING 125 TO 250 VAC, 18 VDC RECEPTACLE VOLTAGE RATING 3-POLE 2-WIRE RECEPTACLE CONFIGURATION CONTENDER[R] BRAND TYPE DEAD END APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT CPS MODEL
Datasheet
Description
1/2 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL894/1010 APPROVAL CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE EXPLOSIONPROOF 125 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING 20 AMPERE RECEPTACLE CURRENT RATING 125 TO 250 VAC, 18 VDC RECEPTACLE VOLTAGE RATING 3-POLE 2-WIRE RECEPTACLE CONFIGURATION CONTENDER[R] BRAND TYPE DEAD END APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT CPS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker - CPS152102GFI - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
CPS152102GFI
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker CPS152102GFI
1/2 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL894/1010 APPROVAL CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE EXPLOSIONPROOF 125 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING 20 AMPERE RECEPTACLE CURRENT RATING 125 TO 250 VAC, 18 VDC RECEPTACLE VOLTAGE RATING 3-POLE 2-WIRE RECEPTACLE CONFIGURATION CONTENDER[R] BRAND TYPE DEAD END APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT CPS MODEL
  • 1/2 INCH HUB SIZE
  • MALLEABLEIRON ENCLOSURE MATERIAL
  • UL894/1010 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • EXPLOSIONPROOF
  • 125 VAC BREAKER VOLTAGE RATING
  • 20 AMPERE BREAKER CURRENT RATING
  • 20 AMPERE RECEPTACLE CURRENT RATING
  • 125 TO 250 VAC, 18 VDC RECEPTACLE VOLTAGE RATING
  • 3-POLE 2-WIRE RECEPTACLE CONFIGURATION
  • CONTENDER[R] BRAND
  • TYPE DEAD END
  • APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT
  • CPS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CPS152102GFI
Product Name Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445829-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-E3P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60230 C24 Snap-in Power Inlet - 83030540 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details