Appleton Electric Pin and Sleeve Receptacle with Circuit Breaker DBR6023HFB70

Description
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION FD BREAKER TYPE 2 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 70 AMPERE BREAKER CURRENT RATING 60 AMPERE RECEPTACLE CURRENT RATING 3 POLE 2 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
Datasheet
Description
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION FD BREAKER TYPE 2 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 70 AMPERE BREAKER CURRENT RATING 60 AMPERE RECEPTACLE CURRENT RATING 3 POLE 2 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Circuit Breaker - DBR6023HFB70 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Circuit Breaker
DBR6023HFB70
Pin and Sleeve Receptacle with Circuit Breaker DBR6023HFB70
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION FD BREAKER TYPE 2 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 70 AMPERE BREAKER CURRENT RATING 60 AMPERE RECEPTACLE CURRENT RATING 3 POLE 2 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
  • 9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE
  • (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 3 HUB(S)
  • NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE
  • DUST, IGNITION PROOF
  • EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH
  • BOTTOM, TOP HUB LOCATION
  • FD BREAKER TYPE
  • 2 BREAKER POLE(S)
  • 600 VAC BREAKER VOLTAGE RATING
  • 70 AMPERE BREAKER CURRENT RATING
  • 60 AMPERE RECEPTACLE CURRENT RATING
  • 3 POLE 2 WIRE RECEPTACLE CONFIGURATION
  • APPLETON[R] BRAND
  • DBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number DBR6023HFB70
Product Name Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Configuration NEMA
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C13 Snap-in AC Power Outlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers
Circular Power Connectors - 206306-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details