Appleton Electric Datasheets for Power Plugs
Power plugs are male connectors used to distribute power to electrical devices.
Power Plugs: Learn more
| Product Name | Notes |
|---|---|
| PLUG TYPE 2 WIRE(S) 30 AMPERE CURRENT RATING 3 POLE(S) SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 2 WIRE(S) 60 AMPERE CURRENT RATING 3 POLE(S) SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 2 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) 1 GROUNDING STYLE APPLETON. BRAND AE MODEL | |
| PLUG TYPE 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) 2 GROUNDING STYLE APPLETON. BRAND AE MODEL | |
| PLUG TYPE 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) 1 GROUNDING STYLE APPLETON. BRAND AE MODEL | |
| PLUG TYPE 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) 2 GROUNDING STYLE APPLETON. BRAND AE MODEL | |
| PLUG TYPE 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) 1 GROUNDING STYLE APPLETON. BRAND AE MODEL | |
| PLUG TYPE 2 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) 2 GROUNDING STYLE APPLETON. BRAND AE MODEL | |
| PLUG TYPE 3 WIRE(S) 30 AMPERE CURRENT RATING 4 POLE(S) SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 3 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 3 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) 1 GROUNDING STYLE APPLETON. BRAND AE MODEL | |
| PLUG TYPE 3 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) 2 GROUNDING STYLE APPLETON. BRAND AE MODEL | |
| PLUG TYPE 3 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) 1 GROUNDING STYLE APPLETON. BRAND AE MODEL | |
| PLUG TYPE 3 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) 2 GROUNDING STYLE APPLETON. BRAND AE MODEL | |
| PLUG TYPE 3 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) 1 GROUNDING STYLE APPLETON. BRAND AE MODEL | |
| PLUG TYPE 3 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) 2 GROUNDING STYLE APPLETON. BRAND AE MODEL | |
| PLUG TYPE 4 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 4 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) 1, SHELL GROUNDING STYLE APPLETON. BRAND | |
| PLUG TYPE 4 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) 1 GROUNDING STYLE APPLETON. BRAND AE MODEL | |
| PLUG TYPE 4 WIRE(S) 600 VAC, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) 1 GROUNDING STYLE APPLETON. BRAND AE MODEL | |
| PLUG TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1010/894/1682/1686, CSA C22.2 APPROVAL 60 AMPERE CURRENT RATING 4 POLE(S) EXPLOSIONPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE SLIDE-LOK[R] BRAND | |
| PLUG TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S)... | |
| PLUG TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S)... | |
| PLUG TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 3 POLE(S)... | |
| PLUG TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S)... | |
| PLUG TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S)... | |
| PLUG TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S)... | |
| PLUG TYPE COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) UL 1682/1686 APPROVAL 600 VAC, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF/RAINTIG HT 1, SHELL GROUNDING STYLE AE... | |
| PLUG TYPE COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S)... | |
| PLUG TYPE COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S)... | |
| PLUG TYPE COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S)... |