Appleton Electric Pin and Sleeve Device Interior ARI20034

Description
RECEPTACLE TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND
Datasheet
Description
RECEPTACLE TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Device Interior - ARI20034 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Device Interior
ARI20034
Pin and Sleeve Device Interior ARI20034
RECEPTACLE TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND
  • RECEPTACLE TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAINTIGHT
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARI20034
Product Name Pin and Sleeve Device Interior
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Large Box Receptacle - D31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details