Appleton Electric Flexible Cord/Cable Connector CG90-62100S

Description
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE COLOR ORANGE CG90 MODEL
Datasheet
Description
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE COLOR ORANGE CG90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG90-62100S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG90-62100S
Flexible Cord/Cable Connector CG90-62100S
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE COLOR ORANGE CG90 MODEL
  • 90 DEG MALE TYPE
  • MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 1.75 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 1 INCH THREAD SIZE
  • 0.625 TO 0.75 INCH CORD SIZE
  • COLOR ORANGE
  • CG90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG90-62100S
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F42S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details