Appleton Electric Pin and Sleeve Device Interior ARI40034

Description
RECEPTACLE TYPE 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
Datasheet
Description
RECEPTACLE TYPE 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Device Interior - ARI40034 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Device Interior
ARI40034
Pin and Sleeve Device Interior ARI40034
RECEPTACLE TYPE 3 WIRE(S) 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 400 AMPERE CURRENT RATING 4 POLE(S) 2, SHELL, EXTRA POLE GROUNDING STYLE APPLETON. BRAND
  • RECEPTACLE TYPE
  • 3 WIRE(S)
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 400 AMPERE CURRENT RATING
  • 4 POLE(S)
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ARI40034
Product Name Pin and Sleeve Device Interior
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof 15° Angled Receptacle - F42S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers